EN
  • EN
  • DE

AT24C11N-10SU-1.8

Part No AT24C11N-10SU-1.8
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 1kb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455659-AT24C11N-10SU-1.8
Manufacturer Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 550ns
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian AT24C11N-10SU-1.8 CAD Model

Description

The AT24C11N-10SU-1.8, also from Atmel, specifically caters to applications that demand a compact, low-power EEPROM solution. With a storage capacity of 1Kb (128 bytes), it provides enough space for storing small amounts of data, such as device configuration or identifier codes. The device operates at a low voltage of 1.8V, making it highly efficient for battery-operated and portable electronic devices. Its '10SU' part code implies a SOP (Small Outline Package) form, which, combined with its low voltage operation, underlines the device's suitability for mobile and handheld electronics, where power efficiency and spatial economy are critical. The AT24C11N-10SU-1.8 is appreciated for its straightforward serial interface, enabling easy integration into a vast array of electronic systems, further affirming its utility in modern electronics requiring reliable, non-volatile memory solutions for minor data storage tasks.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393A2K43CB2-CTD7Y. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
DELL 0X527N. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
16GB 2Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess