EN
  • EN
  • DE

AT24C08D-UUM0B-T

Part No AT24C08D-UUM0B-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8K I2C 1MHZ 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 4.5μs
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP
Part Number Series AT24C08
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801861-AT24C08D-UUM0B-T
Ultra Librarian 3D Model Ultra Librarian AT24C08D-UUM0B-T CAD Model

Description

Microchip Technology's AT24C08D-UUM0B-T EEPROM

The AT24C08D-UUM0B-T is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, designed to provide efficient non-volatile data storage. This compact memory solution is ideal for a wide range of applications, including but not limited to consumer electronics, industrial automation, medical devices, and automotive systems, where reliable data retention, low power consumption, and efficient data access are paramount.

Featuring a standard I²C-compatible (2-wire) serial interface, the AT24C08D-UUM0B-T allows for easy integration into most microcontroller-based systems. The device supports a voltage range of 1.7V to 5.5V, making it versatile for both low-voltage and standard-voltage applications. This flexibility ensures compatibility with a broad spectrum of microcontrollers and digital systems, simplifying design considerations for engineers and developers.

The EEPROM is organized as 1024 words of 8 bytes each, enabling users to store up to 8 Kbits of data. Its byte and page write features (up to 16 bytes per page) facilitate efficient use of memory resources and ensure quick and convenient data management. The AT24C08D-UUM0B-T boasts a robust endurance with a guaranteed 1 million write cycles per byte and a data retention period of 100 years, ensuring the reliability and longevity required for mission-critical applications.

Additionally, this EEPROM chip features a self-timed write cycle with auto-clear, helping to streamline the write operation without the need for complex programming sequences. Its built-in write protection feature secures the integrity of the stored data, providing a safeguard against inadvertent writes during power-up or power-down sequences.

The product comes in an 8-pin UDFN package, which is not only lead-free but also RoHS compliant, aligning with global environmental and health standards. The AT24C08D-UUM0B-T is available in tape and reel form, making it suitable for automated assembly processes, and supports a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

In summary, the AT24C08D-UUM0B-T from Microchip Technology is a highly reliable, versatile, and efficient EEPROM chip that offers a practical solution for designers looking to enhance their data storage capabilities in a variety of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess