Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C04
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565153-AT24C04-10PC
Ultra Librarian 3D Model Ultra Librarian AT24C04-10PC CAD Model

Description

Microchip Technology's AT24C04-10PC EEPROM

The AT24C04-10PC is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, Microchip Technology. This integrated circuit is designed for optimal data storage solutions that require low-power and high-endurance memory components.

Key Features:

  • Memory Size: The device offers 4 Kbits of memory, organized as 512 x 8 bits, which is ideal for storing configuration data, calibration constants, and device identification information.
  • Interface: It utilizes the industry-standard Two-Wire Serial Interface, which is compatible with I2C protocols, ensuring easy integration into existing systems and efficient communication with microcontrollers.
  • Write Cycle Time: The AT24C04-10PC boasts a fast write cycle time of 5 ms (typical), allowing for quick data updates and minimal delay in write operations.
  • Operating Voltage: With an operating voltage range of 2.7V to 5.5V, it is versatile for various applications and compatible with both 3.3V and 5V logic levels.
  • Endurance: The EEPROM is rated for a high write endurance of 1 million write cycles, ensuring data can be updated frequently over the product's lifespan.
  • Data Retention: It offers long-term data retention of 100 years, guaranteeing the preservation of data well beyond the typical lifespan of most electronic devices.

Applications:

The AT24C04-10PC is an ideal memory component for a wide range of applications, including:

  • Smart cards
  • Personal computers
  • Mobile devices
  • Medical instruments
  • Industrial and automotive systems

Its small footprint, reliability, and ease of integration make it a preferred choice for designers looking to implement non-volatile memory solutions in their projects. Whether it's for device configurations, user settings, or storing small amounts of critical data, the AT24C04-10PC from Microchip Technology stands as a robust and versatile choice.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC
Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention