EN
  • EN
  • DE

AT24C02BY6-10YH-1.8

Part No AT24C02BY6-10YH-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 400 ms
Frequency 1 MHz
Lead Free Yes
Memory Size 2 kB
Number of Pins 8
RoHS Compliant
Win Source Part Number 1046267-AT24C02BY6-10YH-1.8
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02BY6-10YH-1.8 CAD Model

Description

Microchip Technology AT24C02BY6-10YH-1.8 EEPROM

The AT24C02BY6-10YH-1.8 is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of Microchip's extensive EEPROM product line and is designed for optimal efficiency in a wide range of applications.

This particular model operates on a power supply voltage of 1.8V, making it an excellent choice for low-voltage applications that require minimal power consumption. Its memory is organized as 256 x 8 bits, which allows for a total storage capacity of 2 Kbits. The device is accessed via a two-wire serial interface, supporting the standard I²C fast mode (400 kHz) communications protocol.

One of the key features of the AT24C02BY6-10YH-1.8 is its high reliability and long life, with a write endurance of one million write cycles and a data retention period of 100 years. This makes it an ideal choice for applications where data integrity and persistence are critical, such as in industrial controls, medical devices, and smart cards.

The device is provided in a compact 8-lead SOT-23 package, which is well-suited for space-constrained applications. Additionally, it offers a wide operating temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Other notable features of the AT24C02BY6-10YH-1.8 include:

  • Low-voltage operation
  • Low-power consumption
  • Self-timed write cycle with auto-clear
  • Page write buffer for up to 8 bytes
  • Random and sequential read modes
  • Write protect pin for hardware data protection
  • ESD protection and high noise immunity

Whether you are developing consumer electronics, automotive systems, or sophisticated IoT devices, the AT24C02BY6-10YH-1.8 from Microchip Technology is a reliable and cost-effective data storage solution that delivers consistent performance and durability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess