EN
  • EN
  • DE

AD807A-155BRZRL7

Part No AD807A-155BRZRL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER FIBER OPTIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Receiver
Protocol SDH Sonet
Number of Drivers/Receivers 0/1
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767562-AD807A-155BRZRL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD807
Introduction Date March 25, 1997
ECCN 5A991.b.3
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD807A-155BRZRL7 CAD Model

Description

Product Overview: AD807A-155BRZRL7 by Analog Devices Inc.

The AD807A-155BRZRL7 is a state-of-the-art integrated circuit manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for system designers.

Key Features

  • High-Speed Operation: The AD807A-155BRZRL7 is optimized for high-speed performance, making it suitable for applications that require rapid data processing and signal conversion.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to be energy-efficient, helping to minimize power consumption within electronic systems.
  • Robust Design: Built to withstand challenging conditions, the AD807A-155BRZRL7 is reliable in various environments, ensuring consistent performance over a wide range of temperatures and operational stresses.
  • Small Footprint: The compact design of this product allows for its integration into space-constrained applications, providing significant functionality without requiring a large amount of board space.

Applications

With its versatile features, the AD807A-155BRZRL7 is an ideal component for a diverse array of electronic systems. Some of the common applications include:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Digital signal processing
  • Automotive electronics
  • Medical imaging equipment

Product Specifications

The AD807A-155BRZRL7 comes in a compact package and is designed with the following specifications:

  • Package: Surface-mount technology (SMT)
  • Temperature Range: Specified for operation over a broad temperature range
  • Quality and Reliability: Manufactured to meet Analog Devices Inc.'s rigorous standards for quality and long-term reliability

Ordering and Availability

The AD807A-155BRZRL7 is available for order through Analog Devices Inc. and its authorized distributors. Customers can request samples or place bulk orders based on their requirements. For detailed pricing, availability, and additional technical resources, interested parties should contact Analog Devices Inc. or visit their official website.

As a leading component in its category, the AD807A-155BRZRL7 by Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers seeking to enhance their electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess