EN
  • EN
  • DE

AT24C02-10SC-2.7

Part No AT24C02-10SC-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1046259-AT24C02-10SC-2.7
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02-10SC-2.7 CAD Model

Description

The AT24C02-10SC-2.7 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from Microchip Technology, renowned for its reliability and ease of integration. This particular model offers a 2Kb (256 x 8) memory capacity, making it an ideal choice for storing small amounts of data that must be preserved during power-off scenarios.

Key Features

  • Memory Size: 2 Kbit (256 x 8)
  • Operating Voltage: 2.7V to 5.5V, accommodating a wide range of applications.
  • Interface: I²C (2-wire serial interface), facilitating easy integration into existing systems with minimal pin usage.
  • Write Cycle Time: 5 ms max, ensuring quick data storage.
  • Endurance: 1 million write cycles, providing reliable performance over a product's lifespan.
  • Data Retention: 100 years, guaranteeing data persistence over an extended period.
  • Package: The device comes in an 8-pin SOIC package, ideal for surface-mount technology (SMT).
  • Temperature Range: Industrial (-40°C to +85°C), offering robust performance in a variety of environmental conditions.

Applications

The AT24C02-10SC-2.7 is versatile and can be used in a wide array of applications such as:

  • Smart cards
  • Personal computers
  • Consumer electronics
  • Medical devices
  • Industrial and automotive systems

Why Choose AT24C02-10SC-2.7?

Choosing the AT24C02-10SC-2.7 for your memory needs means selecting a product that offers both high performance and reliability. Microchip's commitment to quality ensures that this EEPROM will provide stable and long-lasting data storage, with the added benefit of a serial I²C interface for easy communication with microcontrollers and other digital systems. Whether you are working on a small-scale project or a large industrial application, the AT24C02-10SC-2.7 is designed to meet your requirements and exceed expectations.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess