Microchip Technology AT24C01NSI27 EEPROM
The AT24C01NSI27 is a high-performance, 1-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer, Microchip Technology. This compact memory solution is designed to provide efficient data storage for a wide range of applications, ensuring reliability and durability in various operating conditions.
Key Features:
- Memory Size: 1-Kbit (128 x 8) allows for sufficient storage for small-scale applications such as device configuration, calibration data, and small user settings.
- Interface: Two-wire Serial Interface which is compatible with I²C protocol, ensuring easy integration with most microcontrollers and processors.
- Voltage Range: Wide operating voltage range from 2.7V to 5.5V, making it versatile for both low-power and standard applications.
- Write Cycle Time: Fast write cycle times of 5 ms (typical), enabling quick data updates and minimizing system downtime.
- Endurance: High write endurance with 1 million write cycles and a data retention of 100 years, ensuring long-term reliability.
- Package: Available in an 8-lead SOIC (3.90 mm Width) package, which is suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, making it robust for harsh environments.
Applications:
The AT24C01NSI27 is ideal for use in a variety of applications, including:
- Consumer electronics
- Medical devices
- Industrial automation
- Automotive systems
- Smart cards
Conclusion:
With its compact size, robust performance, and compatibility with the I²C bus interface, the AT24C01NSI27 from Microchip Technology is a reliable choice for designers and engineers looking to incorporate a small, non-volatile memory element into their systems. Its durability and wide operating range make it a versatile component for a multitude of electronic products.