EN
  • EN
  • DE

PALCE22V10H25E4BLA

Part No PALCE22V10H25E4BLA
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029003-PALCE22V10H25E4BLA
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H25E4BLA CAD Model

Description

The PALCE22V10H-25E4BLA is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. It's designed for implementing custom logic functions in a wide range of digital systems. This PAL device features programmable AND and fixed OR gates, allowing users to configure the logic according to their specific requirements. The 'H' in the name denotes high-speed, with a propagation delay of 25ns. The E4BLA suffix specifies the package and temperature range.

Applications:

  • Address decoding
  • Peripheral control
  • State machine implementation
  • Timing control
  • Glue logic
  • Programmable logic controllers (PLCs)
  • Data path control

Features:

  • Programmable AND array: Allows for flexible logic configuration.
  • Fixed OR array: Combines the outputs of the AND gates.
  • High speed: Offers fast switching speeds for high-performance applications.
  • Low power consumption: Reduces power requirements and heat dissipation.
  • TTL compatible inputs and outputs: Allows for easy interfacing with other TTL devices.
  • 24 pins

Benefits:

  • Design flexibility: Allows for custom logic implementation without the need for custom ASICs.
  • Rapid prototyping: Enables quick design and testing of digital circuits.
  • Reduced component count: Integrates multiple logic functions into a single device.
  • Improved system performance: Offers fast switching speeds and low propagation delays.
  • Reduced power consumption: Minimizes power requirements and heat dissipation.

Technical Specifications:

Detailed specifications for the PALCE22V10H-25E4BLA, including propagation delay, supply voltage, input/output voltage levels, and operating temperature range, can be found in the official datasheet provided by AMD. Consult the datasheet for complete information on the device's electrical characteristics and application guidelines.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess