EN
  • EN
  • DE

AT24C01L-SSHM-B

Part No AT24C01L-SSHM-B
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817907-AT24C01L-SSHM-B
Ultra Librarian 3D Model Ultra Librarian AT24C01L-SSHM-B CAD Model

Description

AT24C01L-SSHM-B EEPROM by Microchip Technology

The AT24C01L-SSHM-B is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular model is part of the AT24Cxx series and is designed for optimal performance in a wide range of applications.

Key Features:

  • Memory Size: The AT24C01L-SSHM-B offers 1-Kbit (128 x 8) of memory, providing sufficient space for your non-volatile memory needs.
  • Operating Voltage: This device operates at a voltage range of 1.7V to 5.5V, making it versatile for various low-power and standard applications.
  • Interface: It utilizes a two-wire serial interface, I²C (Inter-Integrated Circuit), which is widely used for its simplicity and efficiency in communication with microcontrollers and other integrated circuits.
  • Write Cycle Time: The EEPROM boasts a fast write cycle time of 5 ms (max), allowing for quick data updates and minimal downtime.
  • Endurance: It has an endurance of 1 million write cycles, ensuring a long operational life and reliability for your data storage requirements.
  • Data Retention: Data retention is rated at 100 years, guaranteeing the preservation of your data over an extensive period.
  • Package: The device comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications:

The AT24C01L-SSHM-B is ideal for a multitude of applications that require reliable and durable non-volatile memory storage. It is commonly used in:

  • Smart cards
  • Industrial and medical equipment
  • Consumer electronics
  • Mobile devices
  • Automotive systems

With its robust design, the AT24C01L-SSHM-B from Microchip Technology is the perfect solution for storing calibration data, device configuration, user preferences, and more, ensuring that critical data is preserved and accessible whenever needed.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess