EN
  • EN
  • DE

AT24C01D-SSHM-B

Part No AT24C01D-SSHM-B
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C 1MHZ 8SOIC  /  EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 4.5 µs 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 4.5 µs
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C01
Other Names Q9721754
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254594-AT24C01D-SSHM-B
Ultra Librarian 3D Model Ultra Librarian AT24C01D-SSHM-B CAD Model

Description

Microchip Technology AT24C01D-SSHM-B EEPROM

The AT24C01D-SSHM-B is a high-performance, 1-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from the renowned manufacturer Microchip Technology. This device is designed for optimal data storage in a wide range of applications, offering a dependable and flexible solution for designers and engineers.

With its I2C-compatible (2-wire) serial interface, the AT24C01D-SSHM-B allows for simple and efficient integration into various systems, ensuring smooth communication with microcontrollers and other digital devices. The EEPROM operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard operations.

This device boasts a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its small form factor does not compromise its functionality or reliability, as it provides a robust storage solution with a high endurance of one million write cycles and a data retention period of over 100 years.

The AT24C01D-SSHM-B is designed with advanced features such as a write protect pin to prevent accidental data overwrites and a maximum write time of 5 ms, ensuring quick and efficient data storage. It supports a maximum clock frequency of 1 MHz, which allows for rapid data transfer, making it suitable for high-performance environments.

The device is also known for its low-power consumption, which is critical for battery-operated and portable devices. This EEPROM is a perfect choice for a multitude of applications, including but not limited to, personal electronics, industrial control systems, smart cards, and medical devices where reliable and non-volatile data storage is paramount.

In summary, the AT24C01D-SSHM-B from Microchip Technology is an EEPROM that offers a blend of efficiency, reliability, and performance, ensuring that it meets the stringent requirements of modern electronic systems. It's a testament to Microchip's commitment to providing high-quality memory solutions for the electronics industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6264 $50.1120
195+ $0.5140 $100.2300
305+ $0.4979 $151.8595
420+ $0.4819 $202.3980
540+ $0.4658 $251.5320
720+ $0.4176 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess