Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series mTouch
Packaging Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Operating Supply Voltage 2.5 V ~ 5 V
Operating Supply Current 17mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1147183-AR1010-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name AR1010-I/SS
Introduction Date July 22, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian AR1010-I/SS CAD Model

Description

The AR1010-I/SS is a state-of-the-art FM radio receiver IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This highly integrated device is perfect for a wide range of applications that require FM radio functionality with minimal external components.

Key Features

  • High Sensitivity: The AR1010-I/SS boasts exceptional sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Low Power Consumption: Designed for battery-powered devices, it operates with very low power consumption, extending battery life in portable applications.
  • Fully Integrated: With most of the necessary components for an FM receiver integrated on-chip, it reduces the need for external parts, saving space and cost.
  • Programmable De-emphasis: It allows for 50µs or 75µs de-emphasis to match regional FM broadcast standards.
  • Stereo and Mono Modes: The device supports both stereo and mono audio outputs, providing flexibility for different use cases.
  • Easy Tuning: The AR1010-I/SS offers simple and reliable tuning with digital frequency synthesis.
  • Serial Control Interface: It can be easily controlled via I²C or SPI, making it simple to integrate with a variety of microcontrollers.

Applications

The versatility of the AR1010-I/SS makes it suitable for a broad range of products, including:

  • Portable radios
  • Mini-component stereo systems
  • Clock radios
  • MP3 players with FM radio

Package and Quality

The AR1010-I/SS is available in a compact SSOP package, making it ideal for space-constrained applications. Microchip Technology is committed to high-quality standards, and this product is no exception, ensuring reliability and performance in your designs.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist in the integration of the AR1010-I/SS into your projects. Detailed datasheets, application notes, and a knowledgeable support team are available to help you with any technical challenges you may encounter.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SX8677ICSTRT
Analog Devices Inc.
Touch Screen Digitizer
Need more? Email Us
ECAD model for AD7843ARUZ
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
ECAD model for TSC2020IRTVT
Semtech Corporation
Need more? Email Us
ECAD model for SX8676ICSTRT
Semtech Corporation
Need more? Email Us
ECAD model for SX8675IWLTRT
AKM Semiconductor Inc.
4-Wire Touch Screen Controller
Lowest to $3.6531
ECAD model for AK4182A
Texas Instruments
IC SCREEN CNTRL 12BIT 16QFN / TSC2013-Q1 12-Bit, Nanopower, 4-Wire Dual-Touch Screen Controller With I2C Interface
Lowest to $1.3918
ECAD model for TSC2013QRSARQ1
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
ECAD model for SX8653IWLTRT
Cypress Semiconductor Corp
IC MCU 32BIT 44QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 44-QFN (5x5)
Lowest to $7.0074
ECAD model for CYTMA445-44LQI33AEAT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4747 $52.2170
260+ $0.3895 $101.2700
400+ $0.3773 $150.9200
550+ $0.3652 $200.8600
710+ $0.3530 $250.6300
950+ $0.3165 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 212 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention