EN
  • EN
  • DE

APT30GT60BRG

Part No APT30GT60BRG
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 600V 64A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features IGBT NPT 600 V 64 A 250 W Through Hole TO-247 [B]
Manufacturer Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT30GT60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT30GT60BRGMI, APT30GT60BRGMI-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911637-APT30GT60BRG
Ultra Librarian 3D Model Ultra Librarian APT30GT60BRG CAD Model

Description

Introducing the APT30GT60BRG IGBT from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the APT30GT60BRG, a state-of-the-art Insulated Gate Bipolar Transistor (IGBT). This high-performance IGBT is designed to meet the demands of a wide range of power electronics applications, offering an optimal solution for designers seeking efficiency, reliability, and superior switching performance.

Key Features

  • High Voltage Rating: The APT30GT60BRG boasts a 600V collector-emitter voltage, making it suitable for high-voltage applications.
  • Low On-Resistance: With a low on-state voltage drop, this IGBT ensures minimal conduction losses, enhancing the overall efficiency of your system.
  • Fast Switching Speed: The device is engineered for fast switching, reducing switching losses and improving performance in high-frequency operations.
  • Robust Design: This IGBT is built to withstand rugged environmental conditions, ensuring reliable performance and a long operational lifespan.

Applications

The APT30GT60BRG is versatile and can be used in a variety of applications, including:

  • Inverters and converters for renewable energy systems such as solar and wind power.
  • Motor drives for industrial automation and electric vehicles.
  • Power supplies for telecommunications and server farms.
  • High-frequency welding equipment and induction heating systems.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>ces) 600V Collector Current (I<sub>c) 45A Power Dissipation (P<sub>d) 190W Operating Temperature Range -55°C to +150°C

With the APT30GT60BRG, Microchip Technology continues its tradition of delivering high-quality components that drive innovation and efficiency in power management solutions. Whether you're designing for industrial, automotive, or renewable energy markets, this IGBT provides the performance and reliability necessary to power your applications into the future.

For more information about the APT30GT60BRG and other Microchip products, visit the Microchip Technology website.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4996 $51.9968
19+ $5.3331 $101.3289
30+ $5.1664 $154.9920
41+ $4.9997 $204.9877
52+ $4.8331 $251.3212
70+ $4.3331 $303.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess