LTC2910CDHC#PBF - High Voltage, Octal Supervisor with Serial Interface
The LTC2910CDHC#PBF is a sophisticated, octal voltage supervisor chip designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to monitor up to eight supply voltages, including a high accuracy window comparator for the primary voltage rail. Its robust design makes it an ideal choice for complex systems requiring multiple voltage supervisory functions.
Key Features:
- Multiple Voltage Monitoring: Monitors up to eight voltages, which is perfect for systems with multiple power rails.
- High Accuracy: Features a high accuracy window comparator for the main voltage rail, ensuring precise voltage supervision.
- Adjustable Reset Timeout: Offers an adjustable reset timeout delay, providing flexibility in system reset design.
- Serial Interface: Equipped with a serial interface for easy communication with microcontrollers or other digital systems.
- Wide Operating Voltage Range: Capable of operating over a wide voltage range, accommodating various application requirements.
- Low Power Consumption: Designed for low power consumption, which is critical for power-sensitive applications.
Applications:
The LTC2910CDHC#PBF is versatile and can be used in a wide range of applications, including:
- Telecommunications
- Data Communications
- Industrial Systems
- Automotive Systems
- Medical Equipment
Product Specifications:
Parameter
Value
Package Type
16-Lead DFN (5mm × 3mm)
Operating Temperature Range
-40°C to +85°C
Supply Voltage Range
Up to 80V
With its robust feature set and wide range of applications, the LTC2910CDHC#PBF is an excellent choice for designers looking for a reliable voltage supervision solution. Its high level of integration reduces component count and simplifies circuit design, making it a valuable component in any power management system.