EN
  • EN
  • DE

APT25GN120B2DQ2G

Part No APT25GN120B2DQ2G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 67A 272W TMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features IGBT NPT, Trench Field Stop 1200 V 67 A 272 W Through Hole
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3 Variant
Family Name APT25GN120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT25GN120B2DQ2GMI, APT25GN120B2DQ2GMI-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911633-APT25GN120B2DQ2G
Ultra Librarian 3D Model Ultra Librarian APT25GN120B2DQ2G CAD Model

Description

Microchip Technology's APT25GN120B2DQ2G - Powering High-Efficiency Applications

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the APT25GN120B2DQ2G, a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed for a broad range of high-voltage and high-speed applications. This power semiconductor device combines the simple gate-drive characteristics of the MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors by merging an advanced NPT (non-punch through) IGBT design with a robust and innovative packaging technology.

Key Features of the APT25GN120B2DQ2G:

  • High Voltage Capability: With a collector-emitter voltage rating of 1200V, the APT25GN120B2DQ2G is well-suited for high-voltage applications, ensuring reliability and performance under demanding conditions.
  • Low On-Resistance: The device features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Fast Switching Speed: The fast switching capability of the APT25GN120B2DQ2G enables high-frequency operation, which is critical for reducing the size and weight of components such as inductors and capacitors in power supply designs.
  • Robust Design: The robust package design ensures enhanced thermal performance and increased reliability, making it an ideal choice for challenging environments.

Applications:

The APT25GN120B2DQ2G is engineered to meet the requirements of a wide array of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Inductive Heating
  • Renewable Energy Inverters
  • Switched Mode Power Supplies (SMPS)

Microchip's APT25GN120B2DQ2G is a testament to their commitment to providing advanced solutions that enhance the performance and efficiency of electronic systems. By integrating this IGBT into your design, you can expect a reliable, high-performance component that will significantly improve the power management and efficiency of your applications.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer service for professional guidance and assistance in integrating the APT25GN120B2DQ2G into your next project.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess