EN
  • EN
  • DE

APT15D100BHBG

Part No APT15D100BHBG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 1000V 15A TO247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Series Connection Standard 1000 V 15A Through Hole TO-247-3
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT15D100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT15D100BHBGMI, APT15D100BHBGMI-ND
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861583-APT15D100BHBG
Ultra Librarian 3D Model Ultra Librarian APT15D100BHBG CAD Model

Description

Introducing the APT15D100BHBG Power MOSFET from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers the APT15D100BHBG, a state-of-the-art power MOSFET designed for high-efficiency applications. This robust semiconductor device is a perfect solution for engineers looking to improve power management in a variety of systems.

Key Features of the APT15D100BHBG

  • High Voltage Capability: The APT15D100BHBG is capable of handling up to 1000V, making it suitable for high voltage applications that require efficient power conversion and switching.
  • Low On-Resistance: With an impressively low on-resistance, this MOSFET ensures minimal power loss during operation, leading to improved overall efficiency in your electronic designs.
  • Fast Switching Performance: The device is optimized for fast switching, which is essential for reducing switching losses and improving performance in high-frequency power circuits.
  • Robust Design: Built to withstand tough conditions, the APT15D100BHBG boasts a rugged design that ensures reliability and long-term performance even in the most demanding environments.

Applications

The versatility of the APT15D100BHBG MOSFET makes it a prime choice for a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • High-Efficiency Power Conversion Systems

Technical Specifications

The APT15D100BHBG boasts an array of impressive technical specifications that make it a leading choice for power management solutions:

  • Drain-to-Source Voltage (Vdss): 1000V
  • Continuous Drain Current (Id): 15A
  • Power Dissipation (Pd): 429W
  • Operating Junction Temperature Range: -55°C to +150°C

Microchip Technology's commitment to quality and performance is evident in the APT15D100BHBG MOSFET. Whether you're designing power supplies or looking to improve the efficiency of your motor control systems, this power MOSFET is engineered to meet the challenges of modern electronic applications. Choose the APT15D100BHBG for a reliable and efficient solution to your power management needs.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess