EN
  • EN
  • DE

APT15D100BG

Part No APT15D100BG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.3 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 260 ns
Current - Reverse Leakage @ Vr 250 µA @ 1000 V
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT15D100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 563932-APT15D100BG
Ultra Librarian 3D Model Ultra Librarian APT15D100BG CAD Model

Description

Introducing the APT15D100BG Power Diode from Microchip Technology

The APT15D100BG is a state-of-the-art power diode designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance device is engineered to cater to a wide range of applications, including power supplies, inverters, and motor control systems. With its exceptional efficiency and reliability, the APT15D100BG is an ideal choice for designers looking to enhance the performance of their power management systems.

Key Features

  • High Voltage Capability: The APT15D100BG is capable of handling repetitive reverse voltages up to 1000V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: This power diode boasts a low forward voltage drop, which translates to reduced power loss and improved system efficiency.
  • Fast Switching Speed: With its fast recovery time, the APT15D100BG ensures minimal switching losses and is suitable for high-frequency operations.
  • Robust Design: The device is encapsulated in a TO-247 package, known for its high power dissipation and mechanical robustness.
  • High Surge Current Capability: It can withstand high surge currents, providing reliable performance under stress and transient conditions.

Applications

  • Switching power supplies
  • Power inverters
  • Motor drives
  • Snubber diodes
  • Freewheeling diodes in various power applications

The APT15D100BG power diode from Microchip Technology is not only designed to meet the rigorous demands of modern power electronic applications but also offers a cost-effective solution without compromising on quality. Whether it's for industrial, commercial, or consumer products, this diode ensures optimal performance and longevity. By integrating the APT15D100BG into your design, you can expect a significant enhancement in power efficiency and device reliability, keeping you ahead in the competitive technology landscape.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7708 $60.3328
38+ $3.0939 $117.5682
58+ $2.9972 $173.8376
80+ $2.9006 $232.0480
103+ $2.8039 $288.8017
138+ $2.5139 $346.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess