EN
  • EN
  • DE

APA600-PQG208A

Part No APA600-PQG208A
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 158 129024 208-BFQFP
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 158
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name APA600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911604-APA600-PQG208A
Ultra Librarian 3D Model Ultra Librarian APA600-PQG208A CAD Model

Description

The APA600-PQG208A is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, designed for a wide array of applications requiring high-speed logic operations, flexible interfacing, and real-time processing capabilities. This versatile component is part of Microchip's ProASIC3 series, offering a reliable and cost-effective solution for both prototyping and production phases of electronic design.

Key Features and Benefits

  • High Capacity: The APA600-PQG208A boasts a large number of gates, providing ample space for complex logic designs and facilitating the integration of multiple functions onto a single chip. This leads to reduced board space and lower system costs.
  • Low Power Consumption: This device is engineered for power efficiency, making it an ideal choice for battery-operated and power-sensitive applications. Its low power draw helps to extend battery life and reduce thermal issues.
  • Security: With security being a paramount concern in modern electronics, the APA600-PQG208A incorporates advanced security features that protect against cloning, reverse engineering, and unauthorized access to intellectual property.
  • Reprogrammability: As an FPGA, the APA600-PQG208A can be reprogrammed in the field, allowing for updates, bug fixes, and feature enhancements without the need to redesign the hardware.
  • Speed: High-performance logic cells and a robust clock management system enable the APA600-PQG208A to achieve high operating frequencies, which is essential for applications requiring quick data processing and real-time performance.
  • Package: The device comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for conventional PCB assembly processes and offers a good balance between space-saving and ease of handling during manufacturing.

Applications

The APA600-PQG208A is highly versatile and can be used in a variety of sectors including industrial control systems, automotive electronics, communication infrastructure, medical devices, and defense systems. Its adaptability and performance characteristics make it an excellent choice for designers seeking a robust, secure, and flexible logic solution.

Whether you're developing a sophisticated industrial automation system, a high-speed communication interface, or a critical aerospace component, the APA600-PQG208A from Microchip Technology provides the functionality and reliability needed to meet the demands of today's complex electronic environments.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess