EN
  • EN
  • DE

APA600-FGG484I

Part No APA600-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 370 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 370 129024 484-BGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 370
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name APA600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861528-APA600-FGG484I
Ultra Librarian 3D Model Ultra Librarian APA600-FGG484I CAD Model

Description

Microchip Technology APA600-FGG484I FPGA

The APA600-FGG484I is a state-of-the-art Field Programmable Gate Array (FPGA) from Microchip Technology, designed for a wide range of applications that require high-speed digital processing and flexible hardware configurations. This advanced FPGA is part of the ProASIC3 series, offering a perfect solution for designers looking for a non-volatile, low-power, and secure programmable device.

Key Features:

  • High Capacity: The APA600-FGG484I comes with a substantial logic capacity, making it suitable for complex digital designs that require a significant amount of logic gates and flip-flops.
  • Low Power Consumption: Engineered for efficiency, this FPGA is optimized for low power applications, ensuring minimal power waste and heat generation during operation.
  • Security: With advanced security features, the APA600-FGG484I protects your designs from unauthorized access and copying, making it an ideal choice for applications where intellectual property protection is critical.
  • High-Speed I/O: The device boasts a versatile set of input/output options, supporting various standards and high-speed data transfers, which is essential for applications such as data communication and signal processing.
  • Reliability: As with all Microchip products, this FPGA is manufactured to high standards, ensuring reliable performance even under demanding conditions.
  • Package: The APA600-FGG484I is available in a 484-pin Fine Grid Array (FGA) package, providing a compact form factor suitable for space-constrained applications.

Applications:

The versatility of the APA600-FGG484I makes it an excellent choice for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Overall, the APA600-FGG484I FPGA from Microchip Technology is a robust and secure programmable solution that meets the needs of today's complex digital systems. Whether you're developing cutting-edge technology or updating existing systems, this FPGA offers the flexibility, performance, and reliability required to succeed in the fast-paced world of electronics.

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,394.2499 $1,394.2499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess