EN
  • EN
  • DE

APA300-BG456

Part No APA300-BG456
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 290 I/O 456BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 290 73728 456-BBGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 290
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 456-BBGA
Case / Package 456-PBGA (35x35)
Family Name APA300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861524-APA300-BG456
Ultra Librarian 3D Model Ultra Librarian APA300-BG456 CAD Model

Description

The APA300-BG456 is a high-performance, feature-rich FPGA (Field-Programmable Gate Array) from Microchip Technology's renowned product line. Designed to meet the needs of a wide range of applications, this FPGA offers an optimal balance of power, flexibility, and cost, making it an ideal choice for designers looking to push the boundaries of innovation in their embedded systems.

Key Features and Benefits

  • Advanced Architecture: Built on a proven platform, the APA300-BG456 boasts a sophisticated architecture that allows for efficient logic utilization and high-speed interconnects, enabling complex designs to be implemented with ease.
  • High Logic Density: With its substantial logic resources, this device can support a wide variety of digital functions and is particularly well-suited for applications requiring a dense concentration of logic in a small footprint.
  • Low Power Consumption: The APA300-BG456 is engineered to maintain a low power profile, ensuring energy-efficient operation that is critical for battery-powered and thermally constrained applications.
  • Robust I/O Capabilities: A generous array of configurable I/Os allows this FPGA to interface with a multitude of peripheral devices, supporting multiple I/O standards and facilitating versatile connectivity options for system integration.
  • Security Features: Security is a priority in today's connected world, and the APA300-BG456 addresses this with built-in security features designed to protect intellectual property and prevent unauthorized access to the device.
  • Programming and Configuration: The FPGA is easily programmable and can be reconfigured as needed, which provides designers with the flexibility to update the functionality or adapt to new requirements without the need for costly hardware changes.

Applications

The APA300-BG456 is versatile enough to be used in a variety of sectors, including industrial automation, automotive systems, telecommunications, consumer electronics, and defense. Its adaptability makes it particularly well-suited for applications such as:

  • Custom logic circuits
  • Signal processing
  • Embedded processing
  • System management and control functions

With its combination of performance, power efficiency, and security, the Microchip Technology APA300-BG456 FPGA stands out as a superior choice for designers aiming to create cutting-edge products in competitive markets.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $225.7683 $225.7683
2+ $202.4130 $404.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 384 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess