EN
  • EN
  • DE

AGLP125V2-CSG281I

Part No AGLP125V2-CSG281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 212 I/O 281CSP / series Field Programmable Gate Array (FPGA) IC 212 36864 3120 281-TFBGA, CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Product Status Obsolete
Number of Logic Elements/Cells 3120
Total RAM Bits 36864
Number of I/O 212
Number of Gates 125000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 281-TFBGA, CSBGA
Supplier Device Package 281-CSP (10x10)
Base Product Number AGLP125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 184
Win Source Part Number 1017510-AGLP125V2-CSG281I
Ultra Librarian 3D Model Ultra Librarian AGLP125V2-CSG281I CAD Model

Description

The AGLP125V2-CSG281I is a state-of-the-art FPGA (Field Programmable Gate Array) product from Microchip Technology, designed to meet the needs of high-performance and power-conscious applications. This device is a part of the IGLOO2 family, which is renowned for its low power consumption and advanced security features, making it an ideal choice for a variety of markets including industrial, military, and automotive sectors.

Key Features

  • High Capacity: With its abundant logic elements and system resources, the AGLP125V2-CSG281I is capable of supporting complex digital systems and intricate algorithm implementations.
  • Security: The device is equipped with advanced security features including a secure boot, a 128-bit AES encryption, and a random number generator, ensuring the integrity and confidentiality of your data.
  • Power Efficiency: Microchip's Flash*Freeze technology allows the AGLP125V2-CSG281I to operate at extremely low power levels, making it suitable for battery-powered and energy-sensitive applications.
  • High-Speed I/O: The FPGA includes high-speed transceivers and I/Os that support a wide range of protocols and data transfer rates, providing flexibility in system design and connectivity.
  • Temperature Tolerance: This device is characterized for industrial temperature ranges, with the 'I' suffix indicating that it is suitable for operation in harsh environments between -40°C and +100°C.

Applications

The versatility of the AGLP125V2-CSG281I allows it to be used in a broad array of applications. It is particularly well-suited for:

  • Communications infrastructure
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Defense and aerospace electronics
  • Medical devices requiring data security

Microchip Technology's AGLP125V2-CSG281I FPGA is a robust and secure solution that provides designers with the flexibility and performance required to create innovative and efficient products for today's demanding applications.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess