EN
  • EN
  • DE

AGLN125V5-ZVQG100I

Part No AGLN125V5-ZVQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 71
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGLN125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911250-AGLN125V5-ZVQG100I
Ultra Librarian 3D Model Ultra Librarian AGLN125V5-ZVQG100I CAD Model

Description

Introducing the AGLN125V5-ZVQG100I by Microchip Technology

Microchip Technology's AGLN125V5-ZVQG100I is a cutting-edge FPGA (Field Programmable Gate Array) device that offers a robust blend of performance, power efficiency, and design flexibility. This product is part of the IGLOO nano series, which is renowned for its low power consumption and small form factor, making it an ideal solution for space-constrained and power-sensitive applications.

Key Features:

  • High Capacity: The AGLN125V5-ZVQG100I provides a generous logic capacity of 125K system gates, which allows designers to integrate more functionality into a single chip, optimizing system complexity and reducing overall costs.
  • Low Power Consumption: Designed with Microchip's Flash*Freeze technology, this FPGA offers ultra-low power operation, with typical core static power as low as 5 µW. This makes it perfect for battery-operated devices and applications that require energy efficiency.
  • High-Performance I/O: The device features 71 user I/Os that support a variety of I/O standards, ensuring easy integration with a wide range of peripherals and systems.
  • Security and Reliability: This FPGA is equipped with advanced security features, including a unique device ID and a secure Flash*Freeze mode, providing protection against unauthorized access and IP theft.
  • Quality and Durability: The AGLN125V5-ZVQG100I is offered in a compact 100-pin VQG100 package and is characterized for industrial temperature ranges (-40°C to +85°C), ensuring reliable performance even in harsh environments.
  • Programmability: With its in-system programmability, designers can update the FPGA firmware in the field to address evolving requirements and extend product lifecycles.

The AGLN125V5-ZVQG100I is supported by Microchip's comprehensive development tools, including the Libero SoC design suite, which provides a full development ecosystem with everything from design capture, synthesis, and simulation to debugging and programming. This FPGA is a versatile component that meets the needs of various high-volume applications such as portable electronics, automotive systems, industrial automation, and more.

Overall, the AGLN125V5-ZVQG100I from Microchip Technology stands out as an exceptional choice for designers looking for a low-power, highly secure, and easily programmable FPGA solution that does not compromise on performance or reliability.

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess