EN
  • EN
  • DE

AGLN125V5-VQG100

Part No AGLN125V5-VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 71
Operating Temperature Range -20°C ~ 85°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGLN125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1132, AGLN125V5VQG100
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911249-AGLN125V5-VQG100
Ultra Librarian 3D Model Ultra Librarian AGLN125V5-VQG100 CAD Model

Description

The AGLN125V5-VQG100 is a cutting-edge FPGA (Field-Programmable Gate Array) from the renowned manufacturer Microchip Technology. This product is part of the IGLOO series, which is known for its low power consumption and high performance. The AGLN125V5-VQG100 boasts a versatile 100-pin VQG100 package that is suitable for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features:

  • Low Power Consumption: The AGLN125V5-VQG100 is designed for applications that require minimal power usage without sacrificing performance, making it ideal for battery-powered or energy-sensitive systems.
  • High Capacity: With 125K system gates, this FPGA provides a robust platform for complex digital logic operations, allowing designers to implement intricate designs with a single chip.
  • Flash Technology: The use of flash technology ensures that the device is non-volatile and retains its configuration even after power cycles, eliminating the need for external configuration memory.
  • Reprogrammability: This FPGA can be reprogrammed in the field, allowing for updates and changes to be made to the logic configuration as requirements evolve over time.
  • Security: Security features are embedded to protect intellectual property and prevent unauthorized access or copying of the device configuration.
  • I/O Capabilities: The device offers a wide range of input/output options for flexible connectivity, supporting various I/O standards to interface with other components in a system.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that the AGLN125V5-VQG100 is a reliable choice for mission-critical applications where failure is not an option.

Applications:

The AGLN125V5-VQG100 is well-suited for a variety of applications that require high-speed signal processing and complex logic functions. Its potential uses span across multiple industries, including but not limited to, automotive infotainment systems, industrial control systems, consumer electronics, medical devices, and security systems. With its reprogrammable nature and low power footprint, it is an excellent choice for designers looking to create flexible, efficient, and future-proof electronic systems.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $178.0629 $178.0629
2+ $172.1273 $344.2546
3+ $154.3219 $462.9657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess