EN
  • EN
  • DE

TPA6010A4PWPR

Part No TPA6010A4PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.7W AB 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.7W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Bass Boost, Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 142322-TPA6010A4PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6010A4PWPR CAD Model

Description

Introducing the TPA6010A4PWPR from Texas Instruments

The TPA6010A4PWPR is a high-fidelity audio power amplifier designed by the renowned Texas Instruments. This innovative component is part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from home theater systems to professional audio equipment.

With its advanced features and robust design, the TPA6010A4PWPR stands out as a top choice for audio enthusiasts and engineers looking to enhance their sound systems. This amplifier is capable of delivering a powerful output with minimal distortion, ensuring a clear and precise audio experience for the listener.

Key Features of the TPA6010A4PWPR

  • High-Quality Audio Performance: The TPA6010A4PWPR provides superior sound quality with a low THD+N (Total Harmonic Distortion + Noise), which translates to a cleaner, more accurate audio reproduction.
  • Efficient Power Use: This amplifier is designed for efficient power consumption, making it an eco-friendly choice that reduces energy costs without compromising on audio quality.
  • Versatile Application: Whether you're building a home audio system, a multimedia setup, or professional-grade audio equipment, the TPA6010A4PWPR can be integrated seamlessly to meet your needs.
  • Thermal and Short-Circuit Protection: Safety is paramount in any electronic component, and the TPA6010A4PWPR includes built-in thermal and short-circuit protection features to ensure reliable operation under various conditions.
  • Easy Integration: The TPA6010A4PWPR comes in a HTSSOP PowerPAD package, which is not only space-saving but also simplifies the PCB design process, allowing for easier integration into your projects.

This audio amplifier is also designed with the end-user in mind, featuring a simple and straightforward application process. Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources to assist developers in incorporating the TPA6010A4PWPR into their designs with ease.

Overall, the TPA6010A4PWPR from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for anyone looking to create a high-quality audio system.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1425 $55.2825
20+ $5.0400 $100.8000
31+ $4.8825 $151.3575
43+ $4.7250 $203.1750
55+ $4.5675 $251.2125
74+ $4.0950 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess