EN
  • EN
  • DE

AGLN060V2-CSG81I

Part No AGLN060V2-CSG81I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 60 I/O 81CSP / IGLOO nano Field Programmable Gate Array (FPGA) IC 60 18432 1536 81-WFBGA, CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO nano
Package Tray
Number of Logic Elements/Cells 1536
Total RAM Bits 18432
Number of I/O 60
Number of Gates 60000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 81-WFBGA, CSBGA
Supplier Device Package 81-CSP (5x5)
Base Product Number AGLN060
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 640 pcs
Win Source Part Number 1381376-AGLN060V2-CSG81I
Ultra Librarian 3D Model Ultra Librarian AGLN060V2-CSG81I CAD Model

Description

The AGLN060V2-CSG81I is a highly versatile and robust FPGA (Field Programmable Gate Array) product from Microchip Technology, designed to meet the demanding needs of modern electronic applications. This integrated circuit is part of Microchip's IGLOO2 family, which is renowned for its low power consumption, advanced security features, and high-performance capabilities.

Key Features

  • High Capacity: With 60K logic elements, the AGLN060V2-CSG81I offers a substantial capacity for complex digital logic designs, enabling designers to integrate more functionality into a single chip.
  • Low Power Consumption: The device is engineered for power efficiency, making it ideal for battery-operated and power-sensitive applications.
  • Security: Microchip's focus on security is evident with the inclusion of advanced security features to protect against threats such as design theft and reverse engineering.
  • High-Speed I/O: The FPGA supports high-speed serial interfaces, providing rapid data transfer rates that are essential for high-bandwidth applications.
  • Temperature Range: Suited for industrial applications, the AGLN060V2-CSG81I operates within an extended temperature range from -40°C to 100°C.
  • Package Type: The device comes in a compact 81-pin CSG (Chip Scale Grid) package, optimizing board space without compromising on performance.

Applications

Thanks to its flexibility and high performance, the AGLN060V2-CSG81I is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Communication infrastructure
  • Medical equipment
  • Defense and aerospace electronics

Design Support

Microchip Technology provides comprehensive design support for the AGLN060V2-CSG81I, including development tools, software libraries, and a wealth of documentation to assist engineers in accelerating the design process and bringing products to market faster.

With its combination of features, the AGLN060V2-CSG81I is an excellent choice for designers looking to create sophisticated and secure electronic systems with a focus on efficiency and reliability.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess