EN
  • EN
  • DE

24AA32AT-I/MNY

Part No 24AA32AT-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description 32K I2C™ Serial EEPROM | IC EEPROM 32K I2C 400KHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number 24AA32A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123141-24AA32AT-I/MNY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA32AT-I/MNY CAD Model

Description

Microchip Technology's 24AA32AT-I/MNY EEPROM

The 24AA32AT-I/MNY is a 32Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for efficient data storage in a wide range of applications. This memory component is particularly suited for advanced, low-power applications that require a small footprint and reliable data retention.

Key Features

  • Memory Size: 32Kb (4K x 8 bits)
  • Interface: I²C (Two-Wire Serial Interface), supports standard and fast modes.
  • Operating Voltage: 1.7V to 5.5V, making it versatile for both low and high voltage applications.
  • Speed: Clock frequency of up to 1 MHz for rapid data transfer.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: Available in an 8-lead TSSOP package, which is ideal for space-constrained designs.
  • Write Protect: Hardware write-protect pin to prevent inadvertent data overwrites.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention of over 200 years.

Applications

The 24AA32AT-I/MNY EEPROM is designed for flexible and durable data storage. It is commonly used in:

  • Industrial and automotive applications where long-term data retention is crucial.
  • Consumer electronics, such as in personal computers, audio devices, and smart appliances.
  • Medical devices where accurate and reliable data logging is important.
  • Communication systems, including mobile devices, network equipment, and IoT devices.

Conclusion

With its robust design, significant endurance, and wide operating voltage range, the 24AA32AT-I/MNY from Microchip Technology is an excellent choice for designers looking for a reliable EEPROM solution. Its small form factor and high-speed I²C interface make it an ideal choice for a multitude of applications that require efficient and dependable non-volatile memory storage.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4680 $51.3800
85+ $1.2045 $102.3825
130+ $1.1669 $151.6970
180+ $1.1292 $203.2560
230+ $1.0916 $251.0680
310+ $0.9787 $303.3970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,444 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess