EN
  • EN
  • DE

AGL600V5-FG144I

Part No AGL600V5-FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 97 110592 13824 144-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 13824
Total RAM Bits 110592
Number of I/O 97
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number AGL600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1169793-AGL600V5-FG144I
Ultra Librarian 3D Model Ultra Librarian AGL600V5-FG144I CAD Model

Description

Microchip Technology's AGL600V5-FG144I Product Overview

The AGL600V5-FG144I is a state-of-the-art programmable logic device (PLD) from Microchip Technology's renowned Igloo series. Designed to deliver a high-performance and low-power solution, this device is ideal for a wide range of applications, including industrial, automotive, and consumer electronics. Its advanced features and capabilities make it a versatile choice for designers looking to optimize their systems for both power efficiency and processing power.

Key Features and Benefits

  • Low Power Consumption: The AGL600V5-FG144I is engineered for power-sensitive applications. It features Microchip's Flash*Freeze technology, which allows the device to enter a low-power state with ultra-fast wake-up times, significantly reducing overall power consumption.
  • High Capacity: With its robust logic capacity, this device can handle complex designs and offers a flexible logic architecture to support a wide range of applications.
  • Security and Reliability: This PLD incorporates advanced security features including a unique device identification code and design security to protect intellectual property and prevent unauthorized access to the device's configuration.
  • Temperature Tolerance: The AGL600V5-FG144I operates reliably across a wide temperature range, making it suitable for harsh environments. Its industrial-grade specifications ensure stable performance under extreme conditions.
  • Package and Speed: Housed in a compact 144-pin Fine Pitch Grid Array (FG144) package, it offers a balance between size and I/O capabilities. The device is also available in different speed grades to meet various performance requirements.

Applications

The versatility of the AGL600V5-FG144I allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Power management systems
  • Security systems
  • Networking and telecommunications

Overall, the AGL600V5-FG144I from Microchip Technology is a powerful and efficient solution for designers who require a programmable logic device that delivers both performance and power optimization. Its comprehensive feature set and robust design make it a competitive choice for a wide array of electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.6271 $95.6271
2+ $78.4633 $156.9266
3+ $76.0114 $228.0342
4+ $73.5593 $294.2372
5+ $71.1073 $355.5365
6+ $63.7514 $382.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess