EN
  • EN
  • DE

AGL250V5-VQG100I

Part No AGL250V5-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features series Field Programmable Gate Array (FPGA) IC 68 36864 6144 100-TQFP
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 68
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1273, AGL250V5-VQG100I-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911239-AGL250V5-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGL250V5-VQG100I CAD Model

Description

Microchip Technology's AGL250V5-VQG100I Product Overview

The AGL250V5-VQG100I is a state-of-the-art FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series, designed for a wide range of applications requiring high performance, low power consumption, and a flexible, secure programming environment. This particular model is engineered to meet the stringent requirements of industrial, automotive, and consumer electronics markets.

Key Features

  • High Capacity: The device offers a logic capacity of 250,000 system gates, providing ample space for complex digital logic designs and integration of multiple functions on a single chip.
  • Non-volatile Memory: With its non-volatile flash technology, the AGL250V5-VQG100I ensures data retention without the need for external memory, and it allows for instant-on capabilities, a critical feature for many applications.
  • Security: Security is a top priority for this FPGA, featuring a unique In-System Programmable (ISP) encryption capability that protects against unauthorized access and copying of the intellectual property embedded in the design.
  • Low Power Operation: The device boasts low power operation, which is essential for power-sensitive designs. Its single-chip solution reduces power consumption and simplifies power supply design.
  • Temperature Range: The AGL250V5-VQG100I operates within an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: It comes in a compact 100-pin VQG100 package, which is ideal for space-constrained applications.
  • Live at Power Up (LAPU) Technology: This feature allows the FPGA to configure itself from on-chip memory, enabling immediate functionality after power-up, without external configuration sources.

Applications

The AGL250V5-VQG100I is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive control units and infotainment systems
  • Industrial automation and control systems
  • Security and surveillance systems
  • Telecommunication infrastructure
  • Consumer electronics

With its robust feature set and flexible design, Microchip Technology's AGL250V5-VQG100I is an ideal choice for designers looking to create innovative and reliable products that require programmable logic solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess