EN
  • EN
  • DE

AGL250V2-CSG196I

Part No AGL250V2-CSG196I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 143 I/O 196CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Field Programmable Gate Array (FPGA) IC 143 36864 6144 196-TFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 143
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 196-TFBGA, CSBGA
Case / Package 196-CSP (8x8)
Family Name AGL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860717-AGL250V2-CSG196I
Ultra Librarian 3D Model Ultra Librarian AGL250V2-CSG196I CAD Model

Description

The AGL250V2-CSG196I is a cutting-edge FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series. This product is designed to deliver high performance, low power consumption, and a wealth of features that make it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Density: The AGL250V2-CSG196I offers a logic density of 250K gates. This provides designers with a substantial amount of logic to implement complex functions and designs.
  • Package Type: This device comes in a compact 196-pin CS BGA (Chip Scale Ball Grid Array) package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Speed Grade: The 'I' at the end of the product code indicates that this FPGA is rated for industrial temperature ranges, making it robust and suitable for harsh environments.
  • Low Power Consumption: ProASIC3 devices, including the AGL250V2-CSG196I, are known for their low power operation, which is crucial for power-sensitive applications.
  • Flash Technology: Based on non-volatile flash technology, this FPGA maintains its configuration without the need for external memory, ensuring reliable and secure operation.
  • In-System Programmability: The device can be programmed in the field, allowing for updates and changes to be made to the FPGA configuration after deployment.

Applications

The versatility of the AGL250V2-CSG196I makes it suitable for numerous applications, including but not limited to industrial control systems, automotive electronics, medical devices, defense and aerospace systems, and communication infrastructure. Its ability to perform in industrial temperature ranges further expands its usability in extreme conditions.

Support and Resources

Microchip Technology provides extensive support for the AGL250V2-CSG196I, including development tools, software, and documentation to assist designers in the rapid development of their projects. Customers can access a wide range of resources, such as application notes, datasheets, and reference designs, to facilitate the integration of this FPGA into their solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8859 $97.7718
3+ $40.1115 $120.3345
4+ $38.8580 $155.4320
6+ $37.6045 $225.6270
7+ $36.3510 $254.4570
10+ $32.5906 $325.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess