EN
  • EN
  • DE

AGL125V2-FG144

Part No AGL125V2-FG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 36864 3072 144-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 97
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name AGL125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911231-AGL125V2-FG144
Ultra Librarian 3D Model Ultra Librarian AGL125V2-FG144 CAD Model

Description

Product Overview: AGL125V2-FG144 from Microchip Technology

The AGL125V2-FG144 is a cutting-edge product from Microchip Technology, designed to meet the demanding needs of modern electronic systems. This device is part of the IGLOO2 family, which is renowned for its low power FPGA (Field Programmable Gate Array) solutions. The AGL125V2-FG144 is particularly well-suited for applications requiring a high degree of customization and performance efficiency.

Key Features

  • Flexible Logic: The AGL125V2-FG144 boasts 125K logic elements, providing ample capacity for complex digital logic designs. It allows designers to implement custom logic circuits without the need for high-volume custom silicon solutions.
  • High-Speed Interfaces: With support for high-speed communication protocols, this product can easily interface with other components in a system, ensuring quick and reliable data transfer.
  • Memory Resources: The device includes integrated memory blocks, offering designers the flexibility to implement various memory architectures to suit their application needs.
  • Advanced I/O Standards: It supports a wide range of I/O standards, making it highly versatile for interfacing with various peripheral devices.
  • Security Features: The AGL125V2-FG144 provides advanced security features to protect intellectual property and secure data, which is critical in today's connected world.

Package and Integration

The product comes in a Fine-Pitch Grid Array (FG144) package, which is known for its compact footprint and high pin count, enabling dense and efficient board layouts. This packaging makes the AGL125V2-FG144 an excellent choice for space-constrained applications.

Applications

Microchip's AGL125V2-FG144 is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Defense and aerospace systems
  • Consumer electronics

With its robust feature set, the AGL125V2-FG144 from Microchip Technology is a powerful and flexible solution that can be tailored to meet the specific requirements of a wide range of electronic systems, making it a valuable asset for engineers and designers across various industries.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess