EN
  • EN
  • DE

AGL060V5-VQG100

Part No AGL060V5-VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP / series Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 1536
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number AGL060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names AGL060V5VQG100,1100-1086
Standard Package 90
Win Source Part Number 1014977-AGL060V5-VQG100
Ultra Librarian 3D Model Ultra Librarian AGL060V5-VQG100 CAD Model

Description

Microchip Technology's AGL060V5-VQG100 Product Overview

The AGL060V5-VQG100 is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, a leader in the semiconductor industry. This powerful and versatile integrated circuit allows for customizable hardware configurations that can be optimized for a wide array of applications.

Key Features

  • High Capacity: The AGL060V5-VQG100 boasts a substantial logic capacity, enabling complex designs and functions to be implemented within a single chip.
  • Low Power Consumption: Designed with Microchip's focus on energy efficiency, this FPGA offers low power operation without sacrificing performance, making it ideal for power-sensitive applications.
  • Flexible I/O: With a variety of input/output options, this device can easily interface with a broad range of peripherals and systems, ensuring versatility in its deployment.
  • High-Speed Performance: The FPGA's architecture is engineered for high-speed processing, which is essential for applications requiring rapid data throughput and real-time performance.
  • Reprogrammable: The AGL060V5-VQG100 can be reprogrammed in the field, allowing for updates, bug fixes, or changes to the design after deployment, thereby extending the product's lifecycle and adaptability.

Applications

The AGL060V5-VQG100 is suitable for a variety of industries and applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Telecommunications infrastructure
  • Defense and aerospace systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AGL060V5-VQG100 is no exception. It is manufactured to meet high standards of reliability, ensuring stable operation even in the most demanding conditions. The product is also backed by Microchip's customer support and extensive documentation, providing designers with the resources they need to successfully integrate this FPGA into their projects.

With its blend of performance, flexibility, and reliability, the AGL060V5-VQG100 from Microchip Technology is an excellent choice for designers looking to push the boundaries of digital logic design and create innovative solutions in their respective fields.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess