EN
  • EN
  • DE

AGL060V2-VQG100I

Part No AGL060V2-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP / series Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 1536
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number AGL060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1016563-AGL060V2-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGL060V2-VQG100I CAD Model

Description

Product Overview: AGL060V2-VQG100I from Microchip Technology

The AGL060V2-VQG100I is a cutting-edge Field Programmable Gate Array (FPGA) developed by Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver high performance, flexibility, and reliability for a wide range of applications, including industrial, automotive, and consumer electronics.

The AGL060V2-VQG100I is part of Microchip's ProASIC3 series, which is known for its low power consumption and live at power-up capability. This particular model comes in a compact 100-pin VQG100 package, making it suitable for space-constrained applications.

At the heart of this device is a 60,000-gate logic array that provides ample space for complex digital circuits. The FPGA is supported by 144 kbits of true dual-port SRAM, which ensures swift data storage and retrieval. Moreover, the device boasts up to 71 user I/Os, allowing for versatile interfacing with other components and systems.

One of the standout features of the AGL060V2-VQG100I is its in-system programmability through a 1.5 V core, which enables designers to update the FPGA's configuration memory via a standard non-volatile memory. This feature is particularly useful for remote updates and last-minute design tweaks.

The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions. It also integrates a range of security features, including a 128-bit AES encryption engine, which secures the device against unauthorized access and IP theft.

For design support, Microchip Technology provides a comprehensive ecosystem, including development tools, software, and documentation, to facilitate the integration of the AGL060V2-VQG100I into various projects.

In summary, the AGL060V2-VQG100I from Microchip Technology is a versatile and powerful FPGA that offers an optimal balance between performance, power efficiency, and security, making it an excellent choice for designers seeking a reliable and adaptable solution for their digital logic needs.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess