EN
  • EN
  • DE

AGL030V2-UCG81

Part No AGL030V2-UCG81
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 66 I/O 81UCSP / series Field Programmable Gate Array (FPGA) IC 66 768 81-WFBGA, CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 768
Number of I/O 66
Number of Gates 30000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 81-WFBGA, CSBGA
Supplier Device Package 81-UCSP (4x4)
Base Product Number AGL030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 1100-1080,AGL030V2UCG81
Standard Package 490
Win Source Part Number 1010796-AGL030V2-UCG81
Ultra Librarian 3D Model Ultra Librarian AGL030V2-UCG81 CAD Model

Description

The AGL030V2-UCG81, from the reputable Microchip Technology, is a high-performance, low-power FPGA (Field Programmable Gate Array) that delivers exceptional functionality and versatility for a wide range of applications. This device is part of the Microchip's IGLOO2 series, which is renowned for its advanced security features and efficient power consumption.

Key Features

  • High Capacity: With 30K logic elements, this FPGA provides ample space for complex digital logic designs, making it suitable for sophisticated applications in industrial, automotive, and consumer electronics.
  • Security: The AGL030V2-UCG81 is equipped with state-of-the-art security features, including a secure boot, a 128-bit AES encryption, and a random number generator, ensuring the integrity and confidentiality of your data.
  • High-Speed I/O: This product supports high-speed serial interfaces, including PCI Express, Gigabit Ethernet, and DDR memory interfaces, allowing for fast data transfers and connectivity with other components in your system.
  • Low Power Consumption: The device is designed for low static power, which makes it ideal for power-sensitive applications, extending battery life in portable devices, and reducing power costs in embedded systems.
  • Package Type: The UCG81 package is a compact, surface-mountable design that is well-suited for space-constrained applications.

Applications

The versatility of the AGL030V2-UCG81 FPGA makes it an excellent choice for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive infotainment and driver assistance
  • Communication infrastructure
  • Medical equipment
  • Defense and aerospace electronics

Technical Specifications

Parameter Value
Logic Elements 30K
Security Features Secure Boot, AES Encryption, RNG
I/O Speed High-Speed Serial Interfaces
Power Consumption Low Static Power
Package UCG81

With its robust set of features, the AGL030V2-UCG81 by Microchip Technology stands out as a leading choice for designers seeking a reliable and secure FPGA solution.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess