EN
  • EN
  • DE

A54SX72A-1CQ208M

Part No A54SX72A-1CQ208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 171
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909041-A54SX72A-1CQ208M
Ultra Librarian 3D Model Ultra Librarian A54SX72A-1CQ208M CAD Model

Description

Microchip Technology A54SX72A-1CQ208M Product Overview

The A54SX72A-1CQ208M is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of complex digital systems. This device is part of the A54SX Series, which is known for its robust architecture and flexibility, making it suitable for a wide range of applications including telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features:

  • High Capacity: The FPGA offers a substantial logic capacity, enabling the implementation of sophisticated digital designs without the need for multiple chips.
  • System Performance: With its advanced system-level features, this device ensures high performance for critical applications, supporting fast clock rates and efficient logic utilization.
  • Reprogrammability: As with all FPGAs, the A54SX72A-1CQ208M can be reprogrammed in the field, providing flexibility to update the functionality or to repurpose the device for different applications.
  • Package: The device comes in a compact 208-pin QFP (Quad Flat Package), which offers a balance between board space efficiency and ease of integration into various designs.

Technical Specifications:

  • Logic Elements: It includes a vast array of logic elements for implementing a wide range of digital functions.
  • I/O Pins: The device provides a generous number of Input/Output pins, allowing for versatile interfacing with other components in a system.
  • Power Consumption: Designed with power efficiency in mind, the A54SX72A-1CQ208M maintains a low power consumption profile, which is critical for portable and power-sensitive applications.

Applications:

The A54SX72A-1CQ208M is ideal for designers looking to create high-density and feature-rich designs without compromising on power efficiency or performance. Its versatility makes it suitable for a broad range of applications, from sophisticated networking equipment to advanced automotive systems.

Conclusion:

Overall, the A54SX72A-1CQ208M from Microchip Technology represents a powerful solution for modern digital design challenges. Its combination of high capacity, flexibility, and power efficiency makes it an excellent choice for engineers and designers seeking to push the boundaries of what's possible in electronic system development.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess