EN
  • EN
  • DE

A54SX32A-PQG208I

Part No A54SX32A-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 174
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909039-A54SX32A-PQG208I
Ultra Librarian 3D Model Ultra Librarian A54SX32A-PQG208I CAD Model

Description

Introducing the A54SX32A-PQG208I from Microchip Technology

The A54SX32A-PQG208I is a high-performance, versatile integrated circuit designed and manufactured by Microchip Technology, a reputable leader in the semiconductor industry. This cutting-edge product is part of Microchip's SX-A family of FPGAs (Field Programmable Gate Arrays), which are renowned for their speed, reliability, and flexibility in a wide range of electronic applications.

At the heart of the A54SX32A-PQG208I lies a robust FPGA core that offers a wealth of features and capabilities. This device is well-suited for designers looking for a programmable logic solution that can meet the demands of complex digital systems. With its 208-pin PQFP (Plastic Quad Flat Pack) package, it provides a compact form factor that is ideal for space-constrained applications while still offering ample I/O options for comprehensive system integration.

Key features of the A54SX32A-PQG208I include:

  • High-Density Design: The FPGA boasts a rich array of logic cells and embedded memory, allowing for the implementation of intricate logic functions and data storage without the need for external components.
  • System Performance: With its ability to support high-speed signal processing and data throughput, this device is perfect for applications requiring quick and efficient operations, such as telecommunications, data processing, and industrial control systems.
  • Low Power Consumption: The A54SX32A-PQG208I is designed with power efficiency in mind, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Reprogrammability: As an FPGA, this device can be reprogrammed in the field, enabling updates, bug fixes, or feature enhancements without the need for hardware changes, thus extending the product's lifecycle and reducing overall costs.
  • Reliability: Microchip Technology is known for its commitment to quality, and the A54SX32A-PQG208I is no exception. It is built to meet high standards of reliability and performance under various environmental conditions.

Whether you're developing advanced consumer electronics, automotive systems, or industrial automation equipment, the A54SX32A-PQG208I provides the flexibility and capabilities needed to create innovative, high-performing products. With Microchip's support and resources, integrating this FPGA into your design is a seamless and rewarding experience.

Choose the A54SX32A-PQG208I for your next project and leverage the power of Microchip Technology to drive your innovation forward.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess