EN
  • EN
  • DE

A54SX32A-2TQG100

Part No A54SX32A-2TQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100TQFP / series Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 2880
Number of I/O 81
Number of Gates 48000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1030280-A54SX32A-2TQG100
Ultra Librarian 3D Model Ultra Librarian A54SX32A-2TQG100 CAD Model

Description

The A54SX32A-2TQG100 is a high-performance, low-power Field Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of complex digital systems. This device is part of the SX-A family, which is renowned for its system-level integration capabilities and flexibility in a wide range of applications.

Key Features

  • Advanced System Integration: The A54SX32A-2TQG100 offers an extensive array of features that enable system-level integration. It includes embedded RAM, high-speed I/Os, and a rich set of programmable logic elements, making it ideal for a variety of digital applications.
  • High-Performance Architecture: With its advanced 0.22-micron process technology, the device provides exceptional performance with high logic density and a robust routing architecture, ensuring efficient use of the chip's resources.
  • Low Power Consumption: Designed with power efficiency in mind, the A54SX32A-2TQG100 consumes minimal power, making it suitable for power-sensitive applications.
  • Flexible I/O Standards: The device supports multiple I/O standards, allowing for easy integration with various digital interfaces and ensuring compatibility with a wide range of peripheral components.
  • Security Features: The FPGA includes security features such as bitstream encryption and a unique device identifier, providing protection against unauthorized access and IP theft.
  • Package Type: This particular model comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The versatility of the A54SX32A-2TQG100 FPGA makes it suitable for a multitude of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Defense and aerospace systems

Microchip Technology's commitment to quality and long-term availability makes the A54SX32A-2TQG100 a reliable choice for designers looking to create sophisticated digital systems with a need for a programmable logic solution that can adapt to changing requirements.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess