EN
  • EN
  • DE

A54SX32A-1CQ208B

Part No A54SX32A-1CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208CQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 174
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909033-A54SX32A-1CQ208B
Ultra Librarian 3D Model Ultra Librarian A54SX32A-1CQ208B CAD Model

Description

The A54SX32A-1CQ208B is a state-of-the-art integrated circuit from Microchip Technology, renowned for its high performance and reliability in a wide range of applications. This product is part of the SX-A family of FPGAs (Field Programmable Gate Arrays), which are designed to deliver exceptional speed and density while maintaining low power consumption.

Key Features

  • High Capacity: The A54SX32A-1CQ208B offers a substantial logic capacity, making it suitable for complex digital systems and demanding applications.
  • Advanced System Integration: This FPGA integrates a variety of features that enable system-level integration, including embedded memory blocks, high-speed I/Os, and dedicated DSP blocks.
  • Reprogrammability: As with other FPGAs, this device can be reprogrammed to suit different hardware requirements, providing flexibility and a prolonged product lifecycle.
  • Low Power Operation: Designed with Microchip's proprietary low-power process technology, this product ensures efficient operation, which is critical for portable and power-sensitive applications.
  • High-Speed Performance: The A54SX32A-1CQ208B is optimized for high-speed digital signal processing, making it an ideal choice for telecommunications, data processing, and other speed-critical applications.
  • Package Type: This FPGA is available in a 208-pin QFP (Quad Flat Package), which is known for its robustness and ease of PCB mounting.

Applications

The versatility of the A54SX32A-1CQ208B FPGA makes it suitable for a wide array of applications. It is commonly used in:

  • Telecommunications infrastructure
  • Industrial control systems
  • Aerospace and defense electronics
  • Automotive electronics
  • Consumer electronics

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the A54SX32A-1CQ208B, including detailed datasheets, application notes, and design resources. Customers can also access a global network of technical support staff and online tools to assist with design, development, and troubleshooting.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess