EN
  • EN
  • DE

A54SX32-PQG208M

Part No A54SX32-PQG208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX
Package Tray
Number of LABs/CLBs 2880
Number of I/O 174
Number of Gates 48000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C (TC)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1019494-A54SX32-PQG208M
Ultra Librarian 3D Model Ultra Librarian A54SX32-PQG208M CAD Model

Description

The A54SX32-PQG208M is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to meet the needs of complex digital systems. With its advanced features and versatile programmability, this product is well-suited for a wide range of applications, from industrial control systems to communication infrastructure and automotive electronics.

Key Features

  • High-Density Design: The A54SX32-PQG208M provides a dense array of programmable logic cells, allowing designers to integrate large amounts of logic into a single chip. This can significantly reduce board space and power consumption.
  • System Performance: With its efficient architecture, the FPGA offers high system performance for complex digital processing tasks. It can support high-speed data transfer and processing, making it ideal for applications requiring rapid data throughput.
  • Flexible I/O: The device features a flexible I/O system that can be configured to support various voltage levels and standards, providing compatibility with a wide range of digital interfaces.
  • Security and Reliability: Microchip Technology has incorporated advanced security features into the A54SX32-PQG208M to protect against unauthorized access and tampering. Additionally, the device is designed to offer high reliability, even in harsh operating conditions.
  • Low Power Consumption: The FPGA is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications. This helps to extend the operational life and reduce the overall energy cost.

Applications

The versatility of the A54SX32-PQG208M makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Automotive infotainment and driver assistance systems
  • Medical devices and instrumentation
  • Defense and aerospace electronics

Technical Specifications

The A54SX32-PQG208M is offered in a 208-pin PQFP (Plastic Quad Flat Pack) package, ensuring ease of integration into a wide range of PCB (Printed Circuit Board) designs. It supports a variety of digital signaling standards and is programmed using Microchip's comprehensive suite of development tools.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales and support team for personalized assistance.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess