EN
  • EN
  • DE

A54SX32-CQ208B

Part No A54SX32-CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208CQFP / SX Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX
Package Bulk
Product Status Active
Number of LABs/CLBs 2880
Number of I/O 174
Number of Gates 48000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case 208-BFCQFP with Tie Bar
Supplier Device Package 208-CQFP (75x75)
Base Product Number A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1354162-A54SX32-CQ208B
Ultra Librarian 3D Model Ultra Librarian A54SX32-CQ208B CAD Model

Description

The A54SX32-CQ208B is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, renowned for its robust design, flexibility, and reliability. This integrated circuit is designed to meet the needs of a wide range of applications, from industrial control systems to complex digital signal processing.

Key Features

  • Advanced Architecture: The A54SX32-CQ208B features a sophisticated architecture that allows for efficient logic optimization, making it suitable for high-density designs.
  • High Capacity: With a substantial number of logic cells, this FPGA provides ample space for implementing complex digital circuits and systems.
  • System Performance: Its high-speed interconnects and I/O capabilities ensure that the A54SX32-CQ208B can handle high-throughput applications with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the A54SX32-CQ208B is ideal for battery-operated devices and applications where power consumption is a critical factor.
  • Flexible I/O Standards: It supports various I/O standards, providing the versatility needed to interface with a broad range of peripheral devices.
  • Security Features: The product incorporates advanced security features to protect against unauthorized access and intellectual property theft.

Applications

The versatility of the A54SX32-CQ208B makes it suitable for a variety of applications, including:

  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial automation and control systems
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The A54SX32-CQ208B is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet and user guides provided by Microchip Technology.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess