EN
  • EN
  • DE

A54SX16A-TQG100I

Part No A54SX16A-TQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100TQFP / series Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 1452
Number of I/O 81
Number of Gates 24000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number A54SX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1209672-A54SX16A-TQG100I
Ultra Librarian 3D Model Ultra Librarian A54SX16A-TQG100I CAD Model

Description

The A54SX16A-TQG100I is a high-performance FPGA (Field Programmable Gate Array) from the renowned manufacturer, Microchip Technology. This advanced integrated circuit is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems. With its robust feature set and flexible architecture, the A54SX16A-TQG100I is engineered to meet the demanding requirements of modern electronic designs.

At the heart of the A54SX16A-TQG100I lies its ability to be reprogrammed to perform a variety of logic functions, giving designers the freedom to update the functionality and adapt to new standards without the need to redesign the hardware. This makes it an ideal solution for rapidly evolving technologies where time-to-market and long-term adaptability are critical.

Key Features:

  • High-Density FPGA: The A54SX16A-TQG100I boasts a dense array of programmable logic cells, enabling complex digital systems to be implemented within a single chip.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is suitable for battery-powered and power-sensitive applications.
  • Wide Temperature Range: With an industrial temperature rating, it operates reliably across extreme temperature conditions, making it suitable for harsh environments.
  • Robust Security Features: Security is a priority with built-in features to protect intellectual property and prevent unauthorized access or tampering.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that the A54SX16A-TQG100I meets the highest standards of reliability and performance.

The device comes in a compact 100-pin TQFP (Thin Quad Flat Pack) package, which allows for a small form factor and ease of integration into various system designs. Whether it's for prototyping or for full-scale production, the A54SX16A-TQG100I is an excellent choice for designers looking to leverage the versatility of FPGAs in their projects.

In summary, the A54SX16A-TQG100I from Microchip Technology is a state-of-the-art FPGA that combines flexibility, efficiency, and reliability, making it a go-to solution for a myriad of electronic applications.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess