EN
  • EN
  • DE

A54SX16A-1PQG208

Part No A54SX16A-1PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 175 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 1452
Number of I/O 175
Number of Gates 24000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A54SX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1009752-A54SX16A-1PQG208
Ultra Librarian 3D Model Ultra Librarian A54SX16A-1PQG208 CAD Model

Description

Product Overview: A54SX16A-1PQG208 from Microchip Technology

The A54SX16A-1PQG208 is a high-performance Field Programmable Gate Array (FPGA) device from Microchip Technology's SX-A family. It is designed to meet the needs of a wide range of applications that require fast processing, a high degree of flexibility, and reliable operation under various conditions. This device is particularly suitable for applications in telecommunications, industrial control, automotive, and consumer electronics.

Key Features:

  • High Capacity: The A54SX16A-1PQG208 boasts a substantial logic capacity, allowing for the implementation of complex logic functions and algorithms.
  • System Performance: With its advanced system-level features, this FPGA can deliver high performance for system designs, ensuring efficient data processing and throughput.
  • Power Efficiency: Designed with power efficiency in mind, this device helps to minimize power consumption, making it ideal for power-sensitive applications.
  • Package Type: The FPGA is housed in a 208-pin PQFP (Plastic Quad Flat Pack), which is known for its reliability and ease of mounting on printed circuit boards.
  • Reprogrammability: As with all FPGAs, the A54SX16A-1PQG208 can be reprogrammed, allowing for updates and modifications to the logic functions without the need for hardware changes, thus providing a high degree of design flexibility.
  • Support and Resources: Microchip Technology provides comprehensive support and a wealth of resources, including development tools, software, and a strong community, to assist with the design and implementation process.

Applications:

The versatility of the A54SX16A-1PQG208 makes it a prime choice for a multitude of applications. It is especially adept at handling tasks that require quick data processing, such as signal processing, video and image processing, and complex control systems. Additionally, the FPGA's ability to be reconfigured in the field allows for on-the-fly updates, making it an excellent option for systems that need to adapt to new standards or protocols.

Summary:

The A54SX16A-1PQG208 from Microchip Technology is a robust and versatile FPGA device that combines high-capacity logic elements, power efficiency, and reprogrammability. Its 208-pin PQFP package makes it suitable for a range of applications, while support from Microchip ensures a smooth design experience. Whether used in telecommunications, industrial controls, or consumer electronics, this FPGA is engineered to deliver top-notch performance and flexibility.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess