EN
  • EN
  • DE

A42MX24-3PQ208I

Part No A42MX24-3PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 176 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 176 208-BFQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 176
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A42MX24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909003-A42MX24-3PQ208I
Ultra Librarian 3D Model Ultra Librarian A42MX24-3PQ208I CAD Model

Description

Introducing the A42MX24-3PQ208I from Microchip Technology

The A42MX24-3PQ208I is a cutting-edge FPGA (Field Programmable Gate Array) device developed by Microchip Technology, a leader in the semiconductor industry. This product is part of the A42MX24 series, which is known for its high performance, flexibility, and reliability in a wide range of electronic applications.

This particular model is housed in a 208-pin PQFP (Plastic Quad Flat Pack) package, making it suitable for surface mount technology and compact PCB (Printed Circuit Board) designs. The 3PQ208I suffix indicates specific packaging and temperature range options, ensuring that this device can operate reliably in industrial environments with extended temperature requirements.

Key Features of A42MX24-3PQ208I

  • High-Density FPGA: With its ample logic cells, this FPGA provides designers with a substantial amount of resources for complex digital logic designs.
  • Low Power Consumption: The A42MX24-3PQ208I is designed for power efficiency, which is essential for portable and power-sensitive applications.
  • Reprogrammability: As an FPGA, this device can be programmed and reprogrammed to suit various application needs, offering immense flexibility and a prolonged product lifecycle.
  • Robust Performance: Engineered to perform in challenging conditions, it is suitable for industrial-grade applications that require a wide operating temperature range.

Applications

The A42MX24-3PQ208I is ideal for numerous applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication infrastructure
  • Medical equipment
  • Aerospace and defense electronics

With its advanced features and robust packaging, the A42MX24-3PQ208I from Microchip Technology is a versatile and reliable choice for engineers and designers looking to push the boundaries of digital design. Whether it's for prototyping or for final product deployment, this FPGA offers a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,088.0435 $1,088.0435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess