EN
  • EN
  • DE

A42MX16-2VQ100I

Part No A42MX16-2VQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 83 100-TQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 83
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858944-A42MX16-2VQ100I
Ultra Librarian 3D Model Ultra Librarian A42MX16-2VQ100I CAD Model

Description

The A42MX16-2VQ100I, from the esteemed manufacturer Microchip Technology, is a highly integrated Field Programmable Gate Array (FPGA) that offers a versatile solution for a wide range of electronic applications. This advanced FPGA is part of the A42MX series, known for their reliable performance, and is designed to meet the needs of designers who require a high-density, non-volatile, and low-power option for their digital circuit designs.

Encased in a compact 100-pin VQFP (Very Thin Quad Flat Pack) package, the A42MX16-2VQ100I is engineered to withstand industrial temperature ranges, operating reliably between -40°C to +85°C. This makes it an ideal choice for deployment in harsh environments where temperature fluctuations are a concern.

At the heart of the A42MX16-2VQ100I lies a rich array of features. It boasts a robust 16-macrocell architecture, providing ample space and flexibility for implementing complex logic functions. The macrocells are configurable and can be easily tailored to support a variety of logic operations, making this FPGA a versatile component for custom hardware designs.

One of the key advantages of the A42MX16-2VQ100I is its non-volatile memory technology. Unlike volatile FPGAs that lose their configuration data when power is removed, this device retains its programming, allowing for instant-on capabilities and eliminating the need for external configuration memory. This feature simplifies the design and reduces the overall system cost.

The A42MX16-2VQ100I is not only powerful but also energy-efficient. It is designed to operate with low power consumption, making it suitable for battery-powered and power-sensitive applications. Additionally, it supports a wide range of I/O standards, providing excellent interfacing capabilities with other components in a system.

For engineers and designers looking for a reliable, non-volatile FPGA with a balance of density, performance, and power efficiency, the A42MX16-2VQ100I from Microchip Technology is an outstanding choice. Its robust feature set and industrial temperature range operation make it a go-to component for applications ranging from automotive to industrial control systems and beyond.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess