EN
  • EN
  • DE

A40MX04-1PL44

Part No A40MX04-1PL44
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 34
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 54
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858939-A40MX04-1PL44
Ultra Librarian 3D Model Ultra Librarian A40MX04-1PL44 CAD Model

Description

The A40MX04-1PL44 is a sophisticated FPGA (Field-Programmable Gate Array) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the A40MX Series, known for its high performance, flexibility, and reliability, making it suitable for a wide range of applications in various industries.

Key Features

  • Architecture: The A40MX04-1PL44 is built on a non-volatile, reprogrammable CMOS technology that provides a perfect balance between power consumption and performance.
  • System Integration: This device offers a high level of system integration, featuring a rich set of embedded resources that allow for the development of complex designs with fewer components.
  • Security: With its secure in-system programmability, the A40MX04-1PL44 ensures design security, making it difficult to clone or reverse-engineer, which is essential for intellectual property protection.
  • I/O Capability: The device boasts flexible I/O capabilities, supporting various standards and ensuring compatibility with a wide array of peripheral components.
  • Package: Encased in a 44-pin PLCC (Plastic Leaded Chip Carrier), the A40MX04-1PL44 is designed for easy PCB (Printed Circuit Board) mounting and excellent thermal performance.

Applications

The A40MX04-1PL44 is highly versatile, suitable for applications across diverse sectors such as:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Defense and aerospace

Technical Specifications

Parameter Value
Technology CMOS
Logic Elements 4000
Operating Voltage 5V
Operating Temperature -40°C to +85°C
Package Type 44-pin PLCC

Overall, the A40MX04-1PL44 from Microchip Technology is a powerful and secure FPGA solution that provides designers with the flexibility and resources needed to create innovative and competitive products in a rapidly evolving technology landscape.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4036 $60.0900
59+ $1.9727 $116.3893
91+ $1.9104 $173.8464
125+ $1.8492 $231.1500
162+ $1.7879 $289.6398
217+ $1.6031 $347.8727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess