EN
  • EN
  • DE

A3PN060-VQ100I

Part No A3PN060-VQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP / series Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3 nano
Package Tray
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number A3PN060
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1167710-A3PN060-VQ100I
Ultra Librarian 3D Model Ultra Librarian A3PN060-VQ100I CAD Model

Description

Microchip Technology's A3PN060-VQ100I FPGA

The A3PN060-VQ100I is a highly robust and versatile field-programmable gate array (FPGA) from Microchip Technology, designed to meet the needs of a variety of applications that require high-performance logic solutions. This FPGA is part of Microchip's ProASIC3 series, which is known for its low power consumption, high reliability, and security features.

Key Features:

  • Density and Performance: The A3PN060-VQ100I offers 60,000 system gates, providing ample logic for complex designs. Its high-performance system speed is ideal for demanding applications.
  • Package Type: Housed in a compact VQ100 package, the device is suitable for space-constrained applications while still offering a significant number of I/Os.
  • Temperature Range: This FPGA is characterized for industrial temperature range, ensuring reliable operation from -40°C to +85°C, making it suitable for harsh environments.
  • Low Power Consumption: With its low power architecture, the A3PN060-VQ100I is perfect for power-sensitive applications, providing a balance between performance and power efficiency.
  • Security: The device comes with advanced security features, including a unique device ID, which allows for secure device configuration and prevents unauthorized access to intellectual property.
  • Reprogrammability: The FPGA is reprogrammable, which means it can be updated or modified after deployment, providing flexibility and long-term viability for products.
  • Flash-Based: As a flash-based FPGA, it offers instant-on capabilities, unlike SRAM-based FPGAs that require configuration memory. This results in faster device start-up and better reliability.

Applications:

The A3PN060-VQ100I is suitable for a wide range of applications, including but not limited to industrial control systems, automotive electronics, communication devices, medical equipment, and security systems. Its combination of performance, power efficiency, and security features make it an excellent choice for designers looking to create robust and sophisticated digital systems.

Overall, the A3PN060-VQ100I FPGA from Microchip Technology is a powerful and reliable solution that provides designers with the flexibility and features needed to create innovative and competitive products.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4725 $66.3075
15+ $7.7724 $116.5860
24+ $7.5294 $180.7056
32+ $7.2866 $233.1712
41+ $7.0438 $288.7958
55+ $6.3151 $347.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess