EN
  • EN
  • DE

A3PN060-VQ100

Part No A3PN060-VQ100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP / series Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3 nano
Package Tray
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 85°C (TJ)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number A3PN060
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1005058-A3PN060-VQ100
Ultra Librarian 3D Model Ultra Librarian A3PN060-VQ100 CAD Model

Description

Introducing the A3PN060-VQ100, a versatile and high-performance field-programmable gate array (FPGA) from the renowned Microchip Technology. Designed to cater to a wide array of applications, this FPGA is part of Microchip's ProASIC3 series, which is known for its low power consumption and high reliability.

The A3PN060-VQ100 comes in a compact 100-pin VQFP (Very Thin Quad Flat Pack) package, making it an excellent choice for space-constrained applications. This device is equipped with 60,000 system gates, which provides designers with a substantial amount of logic to implement complex functions and designs.

One of the standout features of the A3PN060-VQ100 is its non-volatile flash technology. Unlike SRAM-based FPGAs, this device does not require an external configuration memory and can retain its configuration upon power-up, offering an instant-on capability. This feature is particularly beneficial for critical applications that demand quick start-up times and security, as it eliminates the risk of configuration data being intercepted or tampered with.

The A3PN060-VQ100 FPGA supports a wide range of I/O standards, including LVCMOS, LVTTL, and LVDS, among others, providing flexibility in interfacing with different types of external hardware. Additionally, the device boasts in-system programmability, enabling users to update the FPGA configuration without removing it from the system, enhancing the product's lifespan and adaptability to evolving requirements.

Microchip Technology ensures that the A3PN060-VQ100 meets the highest quality standards, making it suitable for applications in the industrial, automotive, consumer electronics, and telecommunications sectors. Whether it's for control systems, networking, or signal processing, this FPGA is engineered to deliver reliable performance under varying environmental conditions.

In summary, the A3PN060-VQ100 FPGA from Microchip Technology is a powerful, secure, and flexible solution for designers looking to create advanced electronic systems with a quick time-to-market. Its non-volatile nature, combined with the robust package and support for multiple I/O standards, makes it an ideal choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess