EN
  • EN
  • DE

A3PE3000L-1FGG484I

Part No A3PE3000L-1FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 341
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908967-A3PE3000L-1FGG484I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FGG484I CAD Model

Description

The A3PE3000L-1FGG484I is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology's ProASIC3E series, designed to meet the needs of a wide range of applications. This versatile component is ideal for designers who require a programmable device with a rich feature set and a balance between power consumption and performance.

With its logic density of 3 million system gates, the A3PE3000L-1FGG484I provides a substantial amount of programmable logic for complex digital systems. It is housed in a 484-pin Fine Grid Array (FGA) package, which ensures a compact footprint while offering ample I/O options for connectivity. The device operates at a low voltage of 1.5V, which is beneficial for power-sensitive applications.

This FPGA boasts a high-speed user flash memory, which allows for instant-on capabilities, a crucial feature for applications that cannot tolerate boot-up delays. The non-volatile memory technology ensures that the configuration is retained even after power cycles, eliminating the need for external configuration storage.

The A3PE3000L-1FGG484I also features 198,000 bits of true dual-port SRAM, providing designers with ample memory resources for data buffering and storage. Additionally, the device supports up to 144 user I/Os, enabling it to interface with a wide range of peripheral devices. The I/Os are also compliant with multiple standards, such as LVDS, LVTTL, and LVCMOS, providing versatility in system design.

Security is a critical aspect of modern electronics, and the A3PE3000L-1FGG484I addresses this with its advanced security features, including in-system programmability and design security that protects intellectual property. The FPGA is also supported by Microchip's comprehensive software tool suite, which simplifies the design process and accelerates time-to-market.

Whether it's for industrial control systems, automotive electronics, telecommunications, or consumer products, the A3PE3000L-1FGG484I FPGA from Microchip Technology offers a reliable and flexible solution that can adapt to the varying demands of modern electronic designs.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $547.3685 $547.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess