EN
  • EN
  • DE

A3PE3000L-1FGG484

Part No A3PE3000L-1FGG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 341
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908966-A3PE3000L-1FGG484
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FGG484 CAD Model

Description

The A3PE3000L-1FGG484 is a highly capable field-programmable gate array (FPGA) from Microchip Technology's ProASIC3E series, designed for a broad range of applications requiring high-speed digital logic operations and flexibility. This advanced semiconductor device offers a perfect blend of power, performance, and reliability, making it an excellent choice for designers looking to implement complex digital circuits without the long lead times associated with custom ASIC design.

Key Features:

  • Logic Elements: The A3PE3000L-1FGG484 FPGA is equipped with 3 million system gates, providing ample logic resources for sophisticated digital designs.
  • Memory: It includes integrated memory blocks for efficient data storage and retrieval, supporting a wide range of applications that require on-chip memory solutions.
  • I/O Pins: The device features 484 programmable I/O pins, allowing for flexible interfacing with a variety of peripherals and other digital systems.
  • Package: Housed in a 484-pin Fine Grid Array (FGG) package, it ensures a compact footprint while offering robust connectivity options.
  • Speed Grade: The -1 speed grade of the A3PE3000L-1FGG484 offers optimized performance for applications that demand quick data processing and high-speed logic operations.
  • Low Power Consumption: As part of the ProASIC3E series, this FPGA is designed for low power consumption, making it suitable for power-sensitive applications.
  • Reprogrammability: The device is fully reprogrammable, providing the flexibility to update the FPGA configuration as design requirements evolve or to repurpose the device for different applications.

Applications:

The versatility of the A3PE3000L-1FGG484 makes it ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

In conclusion, the A3PE3000L-1FGG484 FPGA from Microchip Technology is a robust and versatile solution for designers seeking a high-performance, low-power, and reconfigurable platform for their digital logic needs. Its comprehensive feature set and wide range of applications make it a valuable component in any advanced electronic system.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess