EN
  • EN
  • DE

SST39VF400A-70-4C-B2K

Part No SST39VF400A-70-4C-B2K
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193576-SST39VF400A-70-4C-B2K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-70-4C-B2K CAD Model

Description

Microchip Technology SST39VF400A-70-4C-B2K

The SST39VF400A-70-4C-B2K is a high-quality, reliable flash memory device from Microchip Technology, designed to offer both performance and versatility for a wide range of applications. This Multi-Purpose Flash (MPF) device is a perfect solution for manufacturers looking to incorporate non-volatile memory storage into their products without sacrificing speed or durability.

Key Features

  • Memory Size: The SST39VF400A-70-4C-B2K provides a substantial 4 Mbit (512K x 8) of memory, making it suitable for storing firmware, configuration parameters, or any data that requires quick and frequent updates.
  • Performance: With an access time of 70ns, this flash memory offers rapid read speeds that are essential for high-performance computing tasks and real-time applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, which allows for low-power consumption and compatibility with a variety of low-voltage logic levels in embedded systems.
  • Temperature Range: The device is built to work reliably across a broad temperature range, making it suitable for industrial applications that may be subject to harsh environments.
  • Package: The SST39VF400A-70-4C-B2K comes in a 48-LD TSOP package, which is an industry-standard size that ensures ease of integration into existing PCB designs.
  • Endurance: It boasts a minimum of 100,000 erase and write cycles, ensuring longevity and reliability for applications that require frequent data updates.
  • Software and Hardware Compatibility: This flash memory is designed to be both software and hardware compatible with most existing flash memory interfaces, which facilitates easy integration and minimal development time.

Applications

The versatility of the SST39VF400A-70-4C-B2K makes it an excellent choice for a broad spectrum of applications, including:

  • Digital Consumer Electronics
  • Telecommunication Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Networking Hardware

With its robust design and comprehensive feature set, the SST39VF400A-70-4C-B2K from Microchip Technology is a go-to flash memory solution for developers and engineers seeking reliability and performance in their electronic products.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess