EN
  • EN
  • DE

A3PE3000-PQG208

Part No A3PE3000-PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features series Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 147
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908974-A3PE3000-PQG208
Ultra Librarian 3D Model Ultra Librarian A3PE3000-PQG208 CAD Model

Description

Microchip Technology's A3PE3000-PQG208 FPGA

Introducing the A3PE3000-PQG208, a high-performance field-programmable gate array (FPGA) from the renowned manufacturer Microchip Technology. This advanced integrated circuit is designed to meet the needs of a wide range of applications, offering flexibility, speed, and power efficiency in a compact form factor.

The A3PE3000-PQG208 is part of the ProASIC3 series, which is known for providing secure, low-power, and cost-effective solutions for electronic designs. With its 3 million system gates, this FPGA is capable of implementing complex logic functions, making it suitable for various applications such as industrial control systems, automotive electronics, communication devices, and consumer electronics.

This device comes in a 208-pin plastic quad flat pack (PQFP) package, which is ideal for space-constrained applications while still offering ample I/O options for interfacing with other components in a system. The package is designed for surface-mount technology (SMT), ensuring a reliable connection to the printed circuit board (PCB) and simplifying the assembly process.

Key features of the A3PE3000-PQG208 include:

  • 3 million system gates for complex digital logic designs
  • Low power consumption, making it suitable for battery-powered and energy-sensitive applications
  • High-speed user I/Os that support a wide range of interface standards
  • Non-volatile memory blocks for secure and reliable data storage
  • Live at power-up (LAPU) capability, enabling immediate operation after power is applied
  • Support for in-system programming and reconfiguration, allowing updates and modifications without the need for external programming devices
  • Enhanced security features, including a unique device identifier and AES encryption, to protect intellectual property and prevent unauthorized use

With its robust feature set, the A3PE3000-PQG208 is an excellent choice for designers looking to leverage the advantages of FPGAs in their next project. Whether it's for prototyping or for full-scale production, this FPGA from Microchip Technology offers a reliable and versatile platform for your digital design needs.

For detailed technical specifications, application support, and further information, customers can visit the Microchip Technology website or contact their local Microchip sales office.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess