EN
  • EN
  • DE

M48T37Y-70MH1F

Part No M48T37Y-70MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SOH
Win Source Part Number 139517-M48T37Y-70MH1F
Family Name M48T37
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T37Y-70MH1F CAD Model

Description

The M48T37Y-70MH1F is a high-performance 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics. This integrated, ultra-low-power SRAM, real-time clock, power-fail control circuit, and battery all come in a single monolithic package, providing a complete and reliable solution for power-sensitive applications.

Key Features

  • Integrated Battery: The device includes a built-in, long-life battery that ensures data retention and proper real-time clock operation when external power is lost.
  • Real-Time Clock (RTC): The RTC provides seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2100.
  • Access Time: This Timekeeper SRAM offers fast access time of 70ns, making it suitable for high-speed microprocessor systems.
  • Automatic Power-Fail Chip Deselect and Write Protection: These features write-protect the memory when VCC is below the power-fail deselect voltage.
  • Low Power Consumption: Designed for low power consumption, the M48T37Y-70MH1F is ideal for battery-backed applications.

Applications

The M48T37Y-70MH1F is perfect for a range of applications that require a reliable non-volatile memory with an embedded timekeeping feature. It is commonly used in:

  • Industrial systems
  • Embedded systems
  • Utility meters
  • Security systems
  • Network routers, hubs, switches, and bridges

Reliability and Quality

STMicroelectronics is renowned for its commitment to manufacturing high-quality and reliable components. The M48T37Y-70MH1F Timekeeper SRAM is no exception, offering stable and durable performance in a variety of conditions. Its encapsulated battery prevents tampering and increases safety, making it a trusted choice for critical data and time-keeping applications.

Package and Mounting

Encased in a 44-pin, 400 mil SOH package, the M48T37Y-70MH1F is designed for surface mount technology (SMT) and is RoHS compliant, aligning with environmental standards.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess